IDEC Corporation Switches - Pushbutton Switches LW1L-M1C10V-GL

Description
ILL PB SPDT PCB
Datasheet
Description
ILL PB SPDT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LW1L-M1C10V-GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1L-M1C10V-GL
Switches - Pushbutton Switches LW1L-M1C10V-GL
ILL PB SPDT PCB

ILL PB SPDT PCB

Supplier's Site
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec - 31C9429 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec
31C9429
Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec 31C9429
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LW1L-M1C10V-GL 31C9429
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TGM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1758273 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Micro switches - M 697 - T 697-01-1-I -  - Schmersal Inc.
Specs
Configuration Normally Closed (NC)
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details