SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:(On); Pushbutton Actuator Style:Round; Contact Configuration:3PDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
22MM PUSHBUTTON RED
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31C9416 | LW1B-M1C3V-R |
| Product Name | Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec | Switches - Pushbutton Switches |
| Switch Function | (On) | Momentary Contact |
| Switching Mechanism | 3PDT | 3PDT |
| Features | RoHS | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |