SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:3PDT; Switch Operation:Maintained
22MM PUSHBUTTON GREEN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31C9405 | LW1B-A1C3V-G |
| Product Name | Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact; Maintained | |
| Switching Mechanism | 3PDT | 3PDT |
| Features | RoHS | |
| Actuator Specifications | Flush Pushbutton |