IDEC Corporation Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec LW1B-A1C1V-R

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec - 74K3877 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec
74K3877
Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec 74K3877
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Switch Operation:On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:LW Series; IP Rating:IP65; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LW1B-A1C1V-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LW1B-A1C1V-R
Switches - Pushbutton Switches LW1B-A1C1V-R
22MM PUSHBUTTON RED

22MM PUSHBUTTON RED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 74K3877 LW1B-A1C1V-R
Product Name Switch, Industrial Pushbutton, 25.8Mm; Switch Operation Idec Switches - Pushbutton Switches
Switch Function On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Features RoHS
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, push button - K8590242A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers