IDEC Corporation Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec LW-C10

Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Idec LW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:30VRoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Idec LW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec - 31B764 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
31B764
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec 31B764
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Idec LW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:30VRoHS Compliant: Yes

CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Idec LW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31B764
Product Name Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details