IDEC Corporation Led, Strobe, Unit, Green; Module Lens Colour Idec LT7A-G

Description
LED, STROBE, UNIT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1W; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
LED, STROBE, UNIT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1W; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Strobe, Unit, Green; Module Lens Colour Idec - 35K5649 - Newark, An Avnet Company
Chicago, IL, United States
Led, Strobe, Unit, Green; Module Lens Colour Idec
35K5649
Led, Strobe, Unit, Green; Module Lens Colour Idec 35K5649
LED, STROBE, UNIT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1W; Colour:GreenRoHS Compliant: Yes

LED, STROBE, UNIT, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:1W; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35K5649
Product Name Led, Strobe, Unit, Green; Module Lens Colour Idec
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details