IDEC Corporation LED; 24VAC/VDC; White LSTD-2W

Description
LED; 24VAC/VDC; White
Description
LED; 24VAC/VDC; White

Suppliers

Company
Product
Description
Supplier Links
LED; 24VAC/VDC; White - 70173292 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 24VAC/VDC; White
70173292
LED; 24VAC/VDC; White 70173292
LED; 24VAC/VDC; White

LED; 24VAC/VDC; White

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70173292
Product Name LED; 24VAC/VDC; White
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details