IDEC Corporation Pilot Light, Red, 0.017A, 24Vac/vdc; Led Colour Idec LH1D-H2HQ4C30R

Description
PILOT LIGHT, RED, 0.017A, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PILOT LIGHT, RED, 0.017A, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 0.017A, 24Vac/vdc; Led Colour Idec - 47AC9444 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 0.017A, 24Vac/vdc; Led Colour Idec
47AC9444
Pilot Light, Red, 0.017A, 24Vac/vdc; Led Colour Idec 47AC9444
PILOT LIGHT, RED, 0.017A, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, RED, 0.017A, 24VAC/VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9444
Product Name Pilot Light, Red, 0.017A, 24Vac/vdc; Led Colour Idec
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - XLUR61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details