IDEC Corporation Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec LH1D-H2HQ4C30A

Description
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec - 47AC9441 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec
47AC9441
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec 47AC9441
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9441
Product Name Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec
Forward Current 17 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details