IDEC Corporation Panel Mount Indicator, Led, Blue, 24V; Led Color Idec LH1D-H2HQ4C10-S

Description
PANEL MOUNT INDICATOR, LED, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Blue, 24V; Led Color Idec - 05R5531 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Blue, 24V; Led Color Idec
05R5531
Panel Mount Indicator, Led, Blue, 24V; Led Color Idec 05R5531
PANEL MOUNT INDICATOR, LED, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5531
Product Name Panel Mount Indicator, Led, Blue, 24V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers