IDEC Corporation Panel Mount Indicator, Led, Red, 24V; Led Color Idec LH1D-H2HQ4C10-R

Description
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Red, 24V; Led Color Idec - 05R5529 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Red, 24V; Led Color Idec
05R5529
Panel Mount Indicator, Led, Red, 24V; Led Color Idec 05R5529
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5529
Product Name Panel Mount Indicator, Led, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers