IDEC Corporation Pilot Light, White, 0.017A, 24Vac/vdc; Led Colour Idec LH1D-D2HQ4C30PW

Description
PILOT LIGHT, WHITE, 0.017A, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PILOT LIGHT, WHITE, 0.017A, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 0.017A, 24Vac/vdc; Led Colour Idec - 47AC9438 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 0.017A, 24Vac/vdc; Led Colour Idec
47AC9438
Pilot Light, White, 0.017A, 24Vac/vdc; Led Colour Idec 47AC9438
PILOT LIGHT, WHITE, 0.017A, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PILOT LIGHT, WHITE, 0.017A, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9438
Product Name Pilot Light, White, 0.017A, 24Vac/vdc; Led Colour Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
DURIS® E 3 low and mid power LEDs - GW JCLPS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 40 degrees
View Details