IDEC Corporation Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec LH1D-D2HQ4C30A

Description
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec - 47AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec
47AC9436
Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec 47AC9436
PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PILOT LIGHT, AMBER, 0.017A, 24VAC/VDC; LED Colour:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:LH Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9436
Product Name Pilot Light, Amber, 0.017A, 24Vac/vdc; Led Colour Idec
Forward Current 17 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details