IDEC Corporation Panel Mount Indicator, Led, Yellow, 24V; Led Color Idec LH1D-D2HQ4C10-Y

Description
PANEL MOUNT INDICATOR, LED, YELLOW, 24V; LED Color:Yellow; Forward Current If:17mA; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, YELLOW, 24V; LED Color:Yellow; Forward Current If:17mA; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Yellow, 24V; Led Color Idec - 05R5525 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Yellow, 24V; Led Color Idec
05R5525
Panel Mount Indicator, Led, Yellow, 24V; Led Color Idec 05R5525
PANEL MOUNT INDICATOR, LED, YELLOW, 24V; LED Color:Yellow; Forward Current If:17mA; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, YELLOW, 24V; LED Color:Yellow; Forward Current If:17mA; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5525
Product Name Panel Mount Indicator, Led, Yellow, 24V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details