IDEC Corporation Panel Mount Indicator, Led, Red, 24V; Led Color Idec LH1D-D2HQ4C10-R

Description
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Red, 24V; Led Color Idec - 05R5521 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Red, 24V; Led Color Idec
05R5521
Panel Mount Indicator, Led, Red, 24V; Led Color Idec 05R5521
PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Forward Voltage:24V; Lens Style:Dome; Lens Width:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5521
Product Name Panel Mount Indicator, Led, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE1077N1-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details