IDEC Corporation Panel Mount Indicator, Led, Green, 24V; Led Color Idec LH1D-D2HQ4C10-G

Description
PANEL MOUNT INDICATOR, LED, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Green, 24V; Led Color Idec - 05R5519 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Green, 24V; Led Color Idec
05R5519
Panel Mount Indicator, Led, Green, 24V; Led Color Idec 05R5519
PANEL MOUNT INDICATOR, LED, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5519
Product Name Panel Mount Indicator, Led, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2334-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details