IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec LF2D-EN2F-2W-A

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec - 52AH6658 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
52AH6658
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec 52AH6658
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6658
Product Name Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details