IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec LF2D-EN2F-2W-450

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec - 52AH6659 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
52AH6659
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec 52AH6659
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6659
Product Name Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details
Super Nova 2 RGB LED Module - MD-EL-SN2-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details