IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec LF2D-EN21F-2W-A

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec - 52AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
52AH6660
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec 52AH6660
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6660
Product Name Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details