IDEC Corporation Led Light Bar, Cool White, 580Mm, 935Lm; Light Color Idec LF2B-D3P-ATHWW2-1M

Description
LED LIGHT BAR, COOL WHITE, 580MM, 935LM; Light Color:Cool White; Lumen Output:935lm; Power Rating:7.8W; Supply Voltage:240VAC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes
Description
LED LIGHT BAR, COOL WHITE, 580MM, 935LM; Light Color:Cool White; Lumen Output:935lm; Power Rating:7.8W; Supply Voltage:240VAC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 580Mm, 935Lm; Light Color Idec - 99W1245 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 580Mm, 935Lm; Light Color Idec
99W1245
Led Light Bar, Cool White, 580Mm, 935Lm; Light Color Idec 99W1245
LED LIGHT BAR, COOL WHITE, 580MM, 935LM; Light Color:Cool White; Lumen Output:935lm; Power Rating:7.8W; Supply Voltage:240VAC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 580MM, 935LM; Light Color:Cool White; Lumen Output:935lm; Power Rating:7.8W; Supply Voltage:240VAC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99W1245
Product Name Led Light Bar, Cool White, 580Mm, 935Lm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Optoelectronics - LED Indication - Discrete - 1241733-SML-LXL1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
View Details
2 suppliers
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details