IDEC Corporation Led Light Bar, Cool White, 330Mm, 465Lm; Light Color Idec LF2B-C3P-ATHWW2-1M

Description
LED LIGHT BAR, COOL WHITE, 330MM, 465LM; Light Color:Cool White; Lumen Output:465lm; Power Rating:4.4W; Supply Voltage:240VAC; Light Bar Length:330mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes
Description
LED LIGHT BAR, COOL WHITE, 330MM, 465LM; Light Color:Cool White; Lumen Output:465lm; Power Rating:4.4W; Supply Voltage:240VAC; Light Bar Length:330mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 330Mm, 465Lm; Light Color Idec - 99W1241 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 330Mm, 465Lm; Light Color Idec
99W1241
Led Light Bar, Cool White, 330Mm, 465Lm; Light Color Idec 99W1241
LED LIGHT BAR, COOL WHITE, 330MM, 465LM; Light Color:Cool White; Lumen Output:465lm; Power Rating:4.4W; Supply Voltage:240VAC; Light Bar Length:330mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 330MM, 465LM; Light Color:Cool White; Lumen Output:465lm; Power Rating:4.4W; Supply Voltage:240VAC; Light Bar Length:330mm; IP Rating:IP65; Product Range:LUMIFA LF2B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99W1241
Product Name Led Light Bar, Cool White, 330Mm, 465Lm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details