IDEC Corporation Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec LF1D-J2F-2N-450

Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec - 67W2345 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec
67W2345
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec 67W2345
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2345
Product Name Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details