IDEC Corporation Led Light Bar, Neutral White, 27.6W, 24Vdc, 1.5M; Light Color Idec LF1D-J2F-2N-3B0

Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 1.5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 1.5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 27.6W, 24Vdc, 1.5M; Light Color Idec - 67W2342 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 27.6W, 24Vdc, 1.5M; Light Color Idec
67W2342
Led Light Bar, Neutral White, 27.6W, 24Vdc, 1.5M; Light Color Idec 67W2342
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 1.5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 1.5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2342
Product Name Led Light Bar, Neutral White, 27.6W, 24Vdc, 1.5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers