IDEC Corporation Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec LF1D-J2F-2N-350

Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Description
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Light Bar, part number 67W2343, features a neutral white light output with a color temperature of 4,700K. It operates at a power rating of 27.6W and requires a supply voltage of 24V DC. The light bar measures 5 meters in length and is designed for high durability with an IP69K rating, making it suitable for use in environments exposed to water, dust, and oil. The product is compliant with RoHS standards and provides a lumen output of 3,000 lumens, ensuring effective illumination for various applications such as machine tools and food processing equipment.

Datasheet Summary
Powered by GS/AI

The LED Light Bar, part number 67W2343, features a neutral white light output with a color temperature of 4,700K. It operates at a power rating of 27.6W and requires a supply voltage of 24V DC. The light bar measures 5 meters in length and is designed for high durability with an IP69K rating, making it suitable for use in environments exposed to water, dust, and oil. The product is compliant with RoHS standards and provides a lumen output of 3,000 lumens, ensuring effective illumination for various applications such as machine tools and food processing equipment.

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec - 67W2343 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec
67W2343
Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec 67W2343
LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 27.6W, 24VDC, 5M; Light Color:White; Lumen Output:3000lm; Power Rating:27.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2343
Product Name Led Light Bar, Neutral White, 27.6W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14U4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details