IDEC Corporation Led Light Bar, Neutral White, 18.4W, 24Vdc, 1.5M; Light Color Idec LF1D-H2F-2N-4B0

Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 1.5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 1.5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 18.4W, 24Vdc, 1.5M; Light Color Idec - 67W2340 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 18.4W, 24Vdc, 1.5M; Light Color Idec
67W2340
Led Light Bar, Neutral White, 18.4W, 24Vdc, 1.5M; Light Color Idec 67W2340
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 1.5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 1.5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:1.5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2340
Product Name Led Light Bar, Neutral White, 18.4W, 24Vdc, 1.5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Chip LED with reflector - SML-010VT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details