IDEC Corporation Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec LF1D-H2F-2N-450

Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec - 67W2341 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec
67W2341
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec 67W2341
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2341
Product Name Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details