IDEC Corporation Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec LF1D-H2F-2N-350

Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec - 67W2339 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec
67W2339
Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec 67W2339
LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHITE, 18.4W, 24VDC, 5M; Light Color:White; Lumen Output:2000lm; Power Rating:18.4W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2339
Product Name Led Light Bar, Neutral White, 18.4W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-RAN-CA0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers