IDEC Corporation Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec LF1D-F3G-2W

Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec - 73R4851 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
73R4851
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec 73R4851
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4851
Product Name Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details