IDEC Corporation Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec LF1D-F3G-2W-451

Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec - 73R4854 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
73R4854
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec 73R4854
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes

LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4854
Product Name Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details