IDEC Corporation Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec LF1D-F2F-2W-A

Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec - 73R4848 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
73R4848
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec 73R4848
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4848
Product Name Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers