IDEC Corporation Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec LF1D-F2F-2W-451

Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec - 73R4850 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
73R4850
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec 73R4850
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4850
Product Name Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details