IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec LF1D-EN2F-2W-A

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec - 52AH6654 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
52AH6654
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec 52AH6654
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6654
Product Name Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details