IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec LF1D-EN2F-2W-451

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec - 52AH6655 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
52AH6655
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec 52AH6655
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6655
Product Name Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details