IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec LF1D-EN21F-2W-451

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec - 52AH6657 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
52AH6657
Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec 52AH6657
LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 390MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67F; Product Range:LF1D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6657
Product Name Led Bar, White, 10W, 24V, 1530Lm, 390Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details