IDEC Corporation Led Light Bar, White, 9W, 24Vdc, 390Mm; Light Color Idec LF1D-E2F-2W

Description
LED LIGHT BAR, WHITE, 9W, 24VDC, 390MM; Light Color:White; Lumen Output:66.6lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 9W, 24VDC, 390MM; Light Color:White; Lumen Output:66.6lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 9W, 24Vdc, 390Mm; Light Color Idec - 73R4839 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 9W, 24Vdc, 390Mm; Light Color Idec
73R4839
Led Light Bar, White, 9W, 24Vdc, 390Mm; Light Color Idec 73R4839
LED LIGHT BAR, WHITE, 9W, 24VDC, 390MM; Light Color:White; Lumen Output:66.6lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 9W, 24VDC, 390MM; Light Color:White; Lumen Output:66.6lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:390mm; IP Rating:IP67; Product Range:-; CCT:5700K; IP Rating:IP67; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4839
Product Name Led Light Bar, White, 9W, 24Vdc, 390Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details