IDEC Corporation Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec LF1D-C2F-2W-450

Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec - 67W2337 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec
67W2337
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec 67W2337
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2337
Product Name Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Color Lighting - ASMT-MA00-AGHN0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details