IDEC Corporation Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec LF1D-C2F-2W-350

Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec - 67W2335 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec
67W2335
Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec 67W2335
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 4.6W, 24VDC, 5M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:5m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2335
Product Name Led Light Bar, White, 4.6W, 24Vdc, 5M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details