IDEC Corporation Led Light Bar, White, 4.6W, 24Vdc, 3M; Light Color Idec LF1D-C2F-2W-330

Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 3M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:3m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 3M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:3m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 4.6W, 24Vdc, 3M; Light Color Idec - 67W2334 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 4.6W, 24Vdc, 3M; Light Color Idec
67W2334
Led Light Bar, White, 4.6W, 24Vdc, 3M; Light Color Idec 67W2334
LED LIGHT BAR, WHITE, 4.6W, 24VDC, 3M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:3m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 4.6W, 24VDC, 3M; Light Color:White; Lumen Output:560lm; Power Rating:4.6W; Supply Voltage:24VDC; Light Bar Length:3m; IP Rating:IP69K; Product Range:-; IP Rating:IP69K; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67W2334
Product Name Led Light Bar, White, 4.6W, 24Vdc, 3M; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details