IDEC Corporation Led Light Bar, Cool White, 580Mm, 8.7W; Light Color Idec LF1B-ND3P-2THWW2-3M

Description
LED LIGHT BAR, COOL WHITE, 580MM, 8.7W; Light Color:Cool White; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF1B-N Series RoHS Compliant: Yes
Description
LED LIGHT BAR, COOL WHITE, 580MM, 8.7W; Light Color:Cool White; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF1B-N Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 580Mm, 8.7W; Light Color Idec - 28W3624 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 580Mm, 8.7W; Light Color Idec
28W3624
Led Light Bar, Cool White, 580Mm, 8.7W; Light Color Idec 28W3624
LED LIGHT BAR, COOL WHITE, 580MM, 8.7W; Light Color:Cool White; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF1B-N Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 580MM, 8.7W; Light Color:Cool White; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:580mm; IP Rating:IP65; Product Range:LUMIFA LF1B-N Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W3624
Product Name Led Light Bar, Cool White, 580Mm, 8.7W; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details