IDEC Corporation Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec LF1B-C4S-2THWW4

Description
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec - 14P9719 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec
14P9719
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec 14P9719
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9719
Product Name Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details