IDEC Corporation Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec LF1B-C3S-2THWW4

Description
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Transparent; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Transparent; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec - 14P9718 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec
14P9718
Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec 14P9718
LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Transparent; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 2.9W, 24VDC, 330MM; Light Color:White; Lumen Output:-; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:330mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Transparent; Depth:16mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9718
Product Name Led Light Bar, White, 2.9W, 24Vdc, 330Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details