IDEC Corporation Led Light Bar, White, 7.2W, 24Vdc, 247Mm; Light Color Idec LF1A-D2F-2THWW6

Description
LED LIGHT BAR, WHITE, 7.2W, 24VDC, 247MM; Light Color:White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:247mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:27mm; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 7.2W, 24VDC, 247MM; Light Color:White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:247mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:27mm; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 7.2W, 24Vdc, 247Mm; Light Color Idec - 14P9713 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 7.2W, 24Vdc, 247Mm; Light Color Idec
14P9713
Led Light Bar, White, 7.2W, 24Vdc, 247Mm; Light Color Idec 14P9713
LED LIGHT BAR, WHITE, 7.2W, 24VDC, 247MM; Light Color:White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:247mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:27mm; IP Rating:IP67 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 7.2W, 24VDC, 247MM; Light Color:White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:247mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:White; Depth:27mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9713
Product Name Led Light Bar, White, 7.2W, 24Vdc, 247Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details