IDEC Corporation Led Light Bar, Cool White, 7.2W, 24Vdc, 300Mm; Light Color Idec LF1A-D1-2THWW6

Description
LED LIGHT BAR, COOL WHITE, 7.2W, 24VDC, 300MM; Light Color:Cool White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 7.2W, 24VDC, 300MM; Light Color:Cool White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 7.2W, 24Vdc, 300Mm; Light Color Idec - 14P9711 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 7.2W, 24Vdc, 300Mm; Light Color Idec
14P9711
Led Light Bar, Cool White, 7.2W, 24Vdc, 300Mm; Light Color Idec 14P9711
LED LIGHT BAR, COOL WHITE, 7.2W, 24VDC, 300MM; Light Color:Cool White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 7.2W, 24VDC, 300MM; Light Color:Cool White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9711
Product Name Led Light Bar, Cool White, 7.2W, 24Vdc, 300Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details