IDEC Corporation Led Light Bar, Red, 8.7W, 24Vdc, 300Mm; Light Color Idec LF1A-D1-2SHR8

Description
LED LIGHT BAR, RED, 8.7W, 24VDC, 300MM; Light Color:Red; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:360mA; Width:55mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RED, 8.7W, 24VDC, 300MM; Light Color:Red; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:360mA; Width:55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Red, 8.7W, 24Vdc, 300Mm; Light Color Idec - 14P9709 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Red, 8.7W, 24Vdc, 300Mm; Light Color Idec
14P9709
Led Light Bar, Red, 8.7W, 24Vdc, 300Mm; Light Color Idec 14P9709
LED LIGHT BAR, RED, 8.7W, 24VDC, 300MM; Light Color:Red; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:360mA; Width:55mm RoHS Compliant: Yes

LED LIGHT BAR, RED, 8.7W, 24VDC, 300MM; Light Color:Red; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:360mA; Width:55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9709
Product Name Led Light Bar, Red, 8.7W, 24Vdc, 300Mm; Light Color Idec
LED Package: 55mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details