IDEC Corporation Led Light Bar, Warm White, 3.6W, 24Vdc, 180Mm; Light Color Idec LF1A-B1-2TLWW6

Description
LED LIGHT BAR, WARM WHITE, 3.6W, 24VDC, 180MM; Light Color:Warm White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 3.6W, 24VDC, 180MM; Light Color:Warm White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 3.6W, 24Vdc, 180Mm; Light Color Idec - 14P9708 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 3.6W, 24Vdc, 180Mm; Light Color Idec
14P9708
Led Light Bar, Warm White, 3.6W, 24Vdc, 180Mm; Light Color Idec 14P9708
LED LIGHT BAR, WARM WHITE, 3.6W, 24VDC, 180MM; Light Color:Warm White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 3.6W, 24VDC, 180MM; Light Color:Warm White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9708
Product Name Led Light Bar, Warm White, 3.6W, 24Vdc, 180Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details