IDEC Corporation Led Light Bar, Red, 4.4W, 24Vdc, 180Mm; Light Color Idec LF1A-B1-2SHR8

Description
LED LIGHT BAR, RED, 4.4W, 24VDC, 180MM; Light Color:Red; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:180mA; Width:55mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RED, 4.4W, 24VDC, 180MM; Light Color:Red; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:180mA; Width:55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Red, 4.4W, 24Vdc, 180Mm; Light Color Idec - 14P9705 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Red, 4.4W, 24Vdc, 180Mm; Light Color Idec
14P9705
Led Light Bar, Red, 4.4W, 24Vdc, 180Mm; Light Color Idec 14P9705
LED LIGHT BAR, RED, 4.4W, 24VDC, 180MM; Light Color:Red; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:180mA; Width:55mm RoHS Compliant: Yes

LED LIGHT BAR, RED, 4.4W, 24VDC, 180MM; Light Color:Red; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Red; Depth:22mm; Forward Current @ Test:180mA; Width:55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9705
Product Name Led Light Bar, Red, 4.4W, 24Vdc, 180Mm; Light Color Idec
LED Package: 55mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 90-C503B-AAN-CY0C025-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details