IDEC Corporation Led Light Bar, Warm White, 1.8W, 24Vdc, 120Mm; Light Color Idec LF1A-A1-2TLWW6

Description
LED LIGHT BAR, WARM WHITE, 1.8W, 24VDC, 120MM; Light Color:Warm White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes
Description
LED LIGHT BAR, WARM WHITE, 1.8W, 24VDC, 120MM; Light Color:Warm White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Light Bar, Warm White, 1.8W, 24V DC, 120mm (part number 14P9704) is designed for applications requiring warm white illumination with a color temperature of approximately 2800K. It operates at a rated voltage of 24V DC and has a typical input current of 75 mA. The light bar features a compact design with dimensions of 120mm in length and 22mm in depth, making it suitable for various installations. This product is rated for a lifespan of approximately 40,000 hours at half luminance, ensuring long-term reliability. It operates effectively within a temperature range of -20 to +50°C and a humidity range of 45 to 85% RH without condensation. The light bar has an IP40 rating, indicating protection against solid objects larger than 1mm, but it is not waterproof. Engineers may consider this product for applications such as machine tools, control panels, and inspection equipment, where warm white lighting is preferred for visibility and aesthetics.

Datasheet Summary
Powered by GS/AI

The LED Light Bar, Warm White, 1.8W, 24V DC, 120mm (part number 14P9704) is designed for applications requiring warm white illumination with a color temperature of approximately 2800K. It operates at a rated voltage of 24V DC and has a typical input current of 75 mA. The light bar features a compact design with dimensions of 120mm in length and 22mm in depth, making it suitable for various installations. This product is rated for a lifespan of approximately 40,000 hours at half luminance, ensuring long-term reliability. It operates effectively within a temperature range of -20 to +50°C and a humidity range of 45 to 85% RH without condensation. The light bar has an IP40 rating, indicating protection against solid objects larger than 1mm, but it is not waterproof. Engineers may consider this product for applications such as machine tools, control panels, and inspection equipment, where warm white lighting is preferred for visibility and aesthetics.

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 1.8W, 24Vdc, 120Mm; Light Color Idec - 14P9704 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 1.8W, 24Vdc, 120Mm; Light Color Idec
14P9704
Led Light Bar, Warm White, 1.8W, 24Vdc, 120Mm; Light Color Idec 14P9704
LED LIGHT BAR, WARM WHITE, 1.8W, 24VDC, 120MM; Light Color:Warm White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 1.8W, 24VDC, 120MM; Light Color:Warm White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:2800K; Colour:Warm White; Depth:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9704
Product Name Led Light Bar, Warm White, 1.8W, 24Vdc, 120Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-E12DW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 606 nm (6065 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details