IDEC Corporation Led Light Bar, Cool White, 1.8W, 24Vdc, 120Mm; Light Color Idec LF1A-A1-2THWW6

Description
LED LIGHT BAR, COOL WHITE, 1.8W, 24VDC, 120MM; Light Color:Cool White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 1.8W, 24VDC, 120MM; Light Color:Cool White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 1.8W, 24Vdc, 120Mm; Light Color Idec - 14P9703 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 1.8W, 24Vdc, 120Mm; Light Color Idec
14P9703
Led Light Bar, Cool White, 1.8W, 24Vdc, 120Mm; Light Color Idec 14P9703
LED LIGHT BAR, COOL WHITE, 1.8W, 24VDC, 120MM; Light Color:Cool White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 1.8W, 24VDC, 120MM; Light Color:Cool White; Lumen Output:-; Power Rating:1.8W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9703
Product Name Led Light Bar, Cool White, 1.8W, 24Vdc, 120Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C512A-WNS-CZ0B0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details
2 suppliers