IDEC Corporation LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:120MM COOL WHITE 3LEDS X LF1A-A1-2THWW6

Description
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed
Description
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed

Suppliers

Company
Product
Description
Supplier Links
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:120MM COOL WHITE 3LEDS X - 70173367 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:120MM COOL WHITE 3LEDS X
70173367
LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:120MM COOL WHITE 3LEDS X 70173367
Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features Brightness: 66.6 Lumens/Watt Energy Saving: One-Third of Fluorescent Lamps Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm) RoHS Compliant UL Listed

Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and red). LF1A light strips have a rated voltage of 24 VDC. Features

  • Brightness: 66.6 Lumens/Watt
  • Energy Saving: One-Third of Fluorescent Lamps
  • Four Colors: Cool White (5500K), Warm White (2800K), Yellow (590 nm) and Red (625 nm)
  • RoHS Compliant
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70173367
Product Name LED ILLUMINATED LIGHT STRIP LF1A SERIESLENGTH:120MM COOL WHITE 3LEDS X
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20CDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 1226655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details