IDEC Corporation Led Light Bar, Yellow, 2.2W, 24Vdc, 120Mm; Light Color Idec LF1A-A1-2SHY8

Description
LED LIGHT BAR, YELLOW, 2.2W, 24VDC, 120MM; Light Color:Yellow; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:90mA; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, YELLOW, 2.2W, 24VDC, 120MM; Light Color:Yellow; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:90mA; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Yellow, 2.2W, 24Vdc, 120Mm; Light Color Idec - 14P9702 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Yellow, 2.2W, 24Vdc, 120Mm; Light Color Idec
14P9702
Led Light Bar, Yellow, 2.2W, 24Vdc, 120Mm; Light Color Idec 14P9702
LED LIGHT BAR, YELLOW, 2.2W, 24VDC, 120MM; Light Color:Yellow; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:90mA; IP Rating:IP40 RoHS Compliant: Yes

LED LIGHT BAR, YELLOW, 2.2W, 24VDC, 120MM; Light Color:Yellow; Lumen Output:-; Power Rating:2.2W; Supply Voltage:24VDC; Light Bar Length:120mm; IP Rating:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:90mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9702
Product Name Led Light Bar, Yellow, 2.2W, 24Vdc, 120Mm; Light Color Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details